STMicroelectronics BAL872
- 收藏
- 对比
BAL872
2381-BAL872
无类别的
--
大陆
立即发货

BAL872 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
BAL872详情
STMicroelectronics BAL872重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
19
材料
Aluminium
RoHS
Non-Compliant
Package Description
,
Manufacturer Part Number
BAL872
Manufacturer
ROHM 半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
ROHM CO LTD
Risk Rank
5.71
性别
Male
达到SVHC
compliant
BAL872拓展信息







哦! 它是空的。