STMicroelectronics BU208B
- 收藏
- 对比
BU208B
2381-BU208B
集成电路(IC)
--
大陆
立即发货

BU208B datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
BU208B详情
STMicroelectronics BU208B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
2
晶体管元件材料
SILICON
Manufacturer Part Number
BU208B
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BANEASA S A
Package Description
FLANGE MOUNT, O-MBFM-P2
Risk Rank
5.67
Number of Elements
1
Package Body Material
METAL
Package Shape
ROUND
Package Style
FLANGE MOUNT
端子位置
BOTTOM
终端形式
PIN/PEG
Reach合规守则
unknown
JESD-30代码
O-MBFM-P2
资历状况
不合格
配置
SINGLE
箱体转运
COLLECTOR
晶体管应用
SWITCHING
极性/通道类型
NPN
BU208B拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。