STMicroelectronics C08R
- 收藏
- 对比
C08R
2381-C08R
无类别的
--
大陆
立即发货

C08R datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
C08R详情
STMicroelectronics C08R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
220 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
C08R拓展信息







哦! 它是空的。