STMicroelectronics CDDATAPACK/F8762401VXA
- 收藏
- 对比
CDDATAPACK/F8762401VXA
2381-CDDATAPACK/F8762401VXA
镇流器,逆变器
--
大陆
立即发货

CDDATAPACK/F8762401VXA
1最小包装量--
CDDATAPACK/F8762401VXA详情
STMicroelectronics CDDATAPACK/F8762401VXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
连接器类型
Circular
定位的数量
8
性别
Male
接头数量
8
达到SVHC
Unknown
CDDATAPACK/F8762401VXA拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。