STMicroelectronics CF968
- 收藏
- 对比
CF968
2381-CF968
无类别的
--
大陆
立即发货

CF968 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
CF968详情
STMicroelectronics CF968重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
3.1
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
600
CF968拓展信息







哦! 它是空的。