STMicroelectronics DATAPACK/F8769903VXA
- 收藏
- 对比
DATAPACK/F8769903VXA
2381-DATAPACK/F8769903VXA
镇流器,逆变器
--
大陆
立即发货

DATAPACK
1最小包装量--
DATAPACK/F8769903VXA详情
STMicroelectronics DATAPACK/F8769903VXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
6
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
22-5
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/4)Signal
类型
Circular
接头数量
6(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
DATAPACK/F8769903VXA拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。