注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥186.470967
10
¥175.916005
100
¥165.958495
500
¥156.564621
1000
¥147.70247
STMicroelectronics EVAL6480H-DISC
- 收藏
- 对比
EVAL6480H-DISC
2381-EVAL6480H-DISC
评估和演示板及套件
--
大陆
立即发货

L6480 Fully Integrated Microstepping Motor Controller Development Board
--最小包装量--
¥
总价: ¥
EVAL6480H-DISC详情
STMicroelectronics EVAL6480H-DISC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Standards
USB
Category
Power Management Tools
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
Details
系列
EVAL6480H-DISC
包装
Bulk
类型
发展委员会
子类别
开发工具
产品类别
Power Management IC Development Tools
以太网
无
[医]GPIO
无
产品类别
Power Management IC Development Tools
EVAL6480H-DISC拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。