STMicroelectronics EVAL-L9963
- 收藏
- 对比
EVAL-L9963
2381-EVAL-L9963
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools L9963 Evaluation/Development Board: to be used an external user MCU for evaluatiComplete Your Design
1最小包装量--
EVAL-L9963详情
STMicroelectronics EVAL-L9963重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
N
Package
Bulk
Base Product Number
L9963
厂商
STMicroelectronics
Product Status
Obsolete
包装
Bulk
系列
-
类型
电源管理
子类别
开发工具
功能
电池监控器
使用的 IC/零件
L9963
提供的内容
Board(s)
产品类别
Power Management IC Development Tools
主要属性
-
嵌入式
-
次要属性
-
产品类别
Power Management IC Development Tools
EVAL-L9963拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。