注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1662.798759
10
¥1568.678077
100
¥1479.884978
500
¥1396.117902
1000
¥1317.09236
STMicroelectronics EVB-VIC3DA
- 收藏
- 对比
EVB-VIC3DA
2381-EVB-VIC3DA
射频评估和开发套件,开发板
--
大陆
立即发货

TESEO-VIC3DA GNSS DEAD-RECKONING
--最小包装量--
¥
总价: ¥
EVB-VIC3DA详情
STMicroelectronics EVB-VIC3DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
For Use With/Related Products
Teseo-VIC3DA
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
UART, USB
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
N
系列
-
包装
Bulk
类型
GNSS (Beidou, Galileo, GLONASS, GPS, QZSS)
子类别
开发工具
频率
-
注意
-
提供的内容
Board(s)
产品类别
GPS开发工具
产品
评估板
套件内容
Eval Board Teseo-VIC3DA, GNSS Antenna, USB Cable
产品类别
GNSS / GPS Development Tools
EVB-VIC3DA拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。