STMicroelectronics FB020G0334MCA
- 收藏
- 对比
FB020G0334MCA
2381-FB020G0334MCA
无类别的
--
大陆
立即发货

FB020G0334MCA datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
FB020G0334MCA详情
STMicroelectronics FB020G0334MCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
22.2
Core identification
Colour
Nominal cross section conductor
16
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 2 = stranded
FB020G0334MCA拓展信息







哦! 它是空的。