STMicroelectronics FLI30436-AC
- 收藏
- 对比
FLI30436-AC详情
STMicroelectronics FLI30436-AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
3
Rohs Code
有
Manufacturer Part Number
FLI30436-AC
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.84
JESD-609代码
e1
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
HTS代码
8542.31.00.01
达到SVHC
unknown
FLI30436-AC拓展信息








哦! 它是空的。