STMicroelectronics FLI32626H-AD
- 收藏
- 对比
FLI32626H-AD
2381-FLI32626H-AD
无类别的
--
大陆
立即发货

Single-chip enhanced LCD TV controlle
1最小包装量--
FLI32626H-AD详情
STMicroelectronics FLI32626H-AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
28
Min. permitted bending radius, moving application/free movement
53
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
7
Permitted cable outer temperature during assembling/handling
-15 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
FLI32626H-AD拓展信息







哦! 它是空的。