STMicroelectronics FLI8538-LF-BE
- 收藏
- 对比
FLI8538-LF-BE详情
STMicroelectronics FLI8538-LF-BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
3
Rohs Code
有
Manufacturer Part Number
FLI8538-LF-BE
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.82
JESD-609代码
e1
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
达到SVHC
compliant
FLI8538-LF-BE拓展信息








哦! 它是空的。