STMicroelectronics G85131C
- 收藏
- 对比
G85131C
2381-G85131C
无类别的
--
大陆
立即发货

G85131C datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
G85131C详情
STMicroelectronics G85131C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
18.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
16
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
185
Min. permitted bending radius, stationary application/permanent installation
74
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
G85131C拓展信息







哦! 它是空的。