STMicroelectronics GB20NB
- 收藏
- 对比
GB20NB
2381-GB20NB
无类别的
--
大陆
立即发货

GB20NB datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
GB20NB详情
STMicroelectronics GB20NB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
8.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
63
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
GB20NB拓展信息







哦! 它是空的。