STMicroelectronics GIPQ3H60T-HZ
- 收藏
- 对比
GIPQ3H60T-HZ
2381-GIPQ3H60T-HZ
无类别的
--
大陆
立即发货

GIPQ3H60T-HZ datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
--最小包装量--
GIPQ3H60T-HZ详情
STMicroelectronics GIPQ3H60T-HZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Red
Outer diameter approx.
15.8
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
6
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
79
Nominal voltage U
500
Conductor category
Class 5 = flexible
GIPQ3H60T-HZ拓展信息







哦! 它是空的。