STMicroelectronics GM2621-LF-AA
- 收藏
- 对比
GM2621-LF-AA
2381-GM2621-LF-AA
无类别的
--
大陆
立即发货

Dual input LCD controller for entry-level applications
1最小包装量--
GM2621-LF-AA详情
STMicroelectronics GM2621-LF-AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
3
Rohs Code
有
Manufacturer Part Number
GM2621-LF-AA
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.62
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
Brand Name
STMicroelectronics
达到SVHC
compliant
GM2621-LF-AA拓展信息







哦! 它是空的。