STMicroelectronics GM5766-LF-AA
- 收藏
- 对比
GM5766-LF-AA
2381-GM5766-LF-AA
嵌入式 - 微控制器 - 应用特定
--
大陆
立即发货

Description: SPECIALTY MICROPROCESSOR CIRCUIT, PQFP128, ROHS COMPLIANT, PLASTIC, QFP-128
1最小包装量--
GM5766-LF-AA详情
STMicroelectronics GM5766-LF-AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Package Description
ROHS COMPLIANT, PLASTIC, QFP-128
Package Body Material
PLASTIC/EPOXY
Package Code
QFP
Package Shape
UNSPECIFIED
Package Style
FLATPACK
HTS代码
8542.31.00.01
端子位置
QUAD
终端形式
鸥翼
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
JESD-30代码
X-PQFP-G128
uPs/uCs/外围ICs类型
微处理器电路
GM5766-LF-AA拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。