STMicroelectronics GM5868H-LF-AA
- 收藏
- 对比
GM5868H-LF-AA详情
STMicroelectronics GM5868H-LF-AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
3
Rohs Code
有
Manufacturer Part Number
GM5868H-LF-AA
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.84
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - annealed
Reach合规守则
compliant
GM5868H-LF-AA拓展信息








哦! 它是空的。