STMicroelectronics GM60028H-CG
- 收藏
- 对比
GM60028H-CG详情
STMicroelectronics GM60028H-CG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
3
Rohs Code
有
Manufacturer Part Number
GM60028H-CG
Manufacturer
STMicroelectronics
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.67
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - annealed
HTS代码
8542.39.00.01
达到SVHC
compliant
GM60028H-CG拓展信息








哦! 它是空的。