STMicroelectronics GP8NC60KD
- 收藏
- 对比
GP8NC60KD
2381-GP8NC60KD
无类别的
--
大陆
立即发货

GP8NC60KD datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
GP8NC60KD详情
STMicroelectronics GP8NC60KD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
14.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
185
Min. permitted bending radius, stationary application/permanent installation
111
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GP8NC60KD拓展信息







哦! 它是空的。