STMicroelectronics GROUP-D/9201-063-02
- 收藏
- 对比
GROUP-D/9201-063-02
2381-GROUP-D/9201-063-02
镇流器,逆变器
--
大陆
立即发货

MFG DATA
1最小包装量--
GROUP-D/9201-063-02详情
STMicroelectronics GROUP-D/9201-063-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
9
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
22-20
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
9Signal
类型
Circular
接头数量
9(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
GROUP-D/9201-063-02拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。