STMicroelectronics GROUP-D/F8762401VXC
- 收藏
- 对比
GROUP-D/F8762401VXC
2381-GROUP-D/F8762401VXC
无类别的
--
大陆
立即发货

GROUP D DATA - Virtual or Non-Physical Inventory (Software & Literature) (Alt: GROUP-D/F8762401VXC)
1最小包装量--
GROUP-D/F8762401VXC详情
STMicroelectronics GROUP-D/F8762401VXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class D = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
300
Min. permitted bending radius, stationary application/permanent installation
46
Min. permitted bending radius, moving application/free movement
92
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.82
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
6.1
Permitted cable outer temperature during assembling/handling
-10 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-20 - 80
Stranding element
无
GROUP-D/F8762401VXC拓展信息







哦! 它是空的。