STMicroelectronics GSMB100505-U0010
- 收藏
- 对比
GSMB100505-U0010
2381-GSMB100505-U0010
无类别的
--
大陆
立即发货

GSMB100505-U0010 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
GSMB100505-U0010详情
STMicroelectronics GSMB100505-U0010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Purple
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
8.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
63
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GSMB100505-U0010拓展信息







哦! 它是空的。