STMicroelectronics GW38IH130D
- 收藏
- 对比
GW38IH130D
2381-GW38IH130D
无类别的
--
大陆
立即发货

GW38IH130D datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
GW38IH130D详情
STMicroelectronics GW38IH130D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
30
Min. permitted bending radius, moving application/free movement
55
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
0.75
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
7.3
Permitted cable outer temperature during assembling/handling
-15 - 80
Colour outer sheath
Yellow
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
GW38IH130D拓展信息







哦! 它是空的。