STMicroelectronics HCC4015BDT
- 收藏
- 对比
HCC4015BDT
2381-HCC4015BDT
逻辑 - 计数器,除法器
--
大陆
立即发货

Shift Register Dual 4-Bit Serial to Parallel 16-Pin DIP
1最小包装量--
HCC4015BDT详情
STMicroelectronics HCC4015BDT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
,
Manufacturer Package Code
DIL16 FP
Rohs Code
有
Manufacturer Part Number
HCC4015BDT
Manufacturer
STMicroelectronics
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.71
Reach合规守则
compliant
Brand Name
STMicroelectronics
逻辑IC类型
串行输入并行输出
HCC4015BDT拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。