STMicroelectronics L6221A
- 收藏
- 对比
L6221A详情
STMicroelectronics L6221A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP16,.3
Rohs Code
有
Manufacturer Part Number
L6221A
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.8
Part Package Code
DIP
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
16
达到SVHC
not_compliant
L6221A拓展信息








哦! 它是空的。