STMicroelectronics L6381
- 收藏
- 对比
L6381
2381-L6381
无类别的
--
大陆
立即发货

L6381 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
L6381详情
STMicroelectronics L6381重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP8,.3
Rohs Code
无
Manufacturer Part Number
L6381
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.92
Part Package Code
DIP
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
8
达到SVHC
not_compliant
L6381拓展信息







哦! 它是空的。