STMicroelectronics L6560AD
- 收藏
- 对比
L6560AD
2381-L6560AD
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

0.7A POWER FACTOR CONTROLLER, PDSO8, SO-8
--最小包装量--
L6560AD详情
STMicroelectronics L6560AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP8,.25
Rohs Code
有
Manufacturer Part Number
L6560AD
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.32
Part Package Code
SOIC
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
L6560AD拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。