STMicroelectronics L6561D4
- 收藏
- 对比
L6561D4
2381-L6561D4
无类别的
--
大陆
立即发货

L6561D4 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
L6561D4详情
STMicroelectronics L6561D4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
175 - 190.9
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
80
长度
2400
L6561D4拓展信息







哦! 它是空的。