STMicroelectronics L6571AD013TR(ROHS)
- 收藏
- 对比
L6571AD013TR(ROHS)
2381-L6571AD013TR(ROHS)
无类别的
--
大陆
立即发货

L6571AD013TR(ROHS) datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
L6571AD013TR(ROHS)详情
STMicroelectronics L6571AD013TR(ROHS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyester
Product Depth (mm)
Not Required(mm)
Operating Temp Range
-50C to 150C
Product Diameter (mm)
40(mm)
包装
Bag
类型
SELF-CLOSING WRAP
颜色
Gray
产品长度(mm)
15240(mm)
产品高度(mm)
Not Required(mm)
L6571AD013TR(ROHS)拓展信息







哦! 它是空的。