STMicroelectronics L7805
- 收藏
- 对比
L7805详情
STMicroelectronics L7805重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Part Number
L7805
Manufacturer
SANYO Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SANYO ELECTRIC CO LTD
Risk Rank
5.11
Part Package Code
SFM
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
3
达到SVHC
unknown
L7805拓展信息








哦! 它是空的。