STMicroelectronics L7908CP
- 收藏
- 对比
L7908CP
2381-L7908CP
无类别的
--
大陆
立即发货

L7908CP datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
L7908CP详情
STMicroelectronics L7908CP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
宽度
0
长度
0
L7908CP拓展信息







哦! 它是空的。