STMicroelectronics L9370
- 收藏
- 对比
L9370
2381-L9370
PMIC - 电机驱动器,控制器
64-LQFP
大陆
立即发货

Motor / Motion / Ignition Controllers & Drivers Automotive IC for a specific application of electric parking brakingComplete Your Design
1最小包装量--
L9370详情
STMicroelectronics L9370重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-LQFP
供应商器件包装
64-TQFP (10x10)
RoHS
Details
Qualification
AEC-Q100
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
960
Package
Bulk
厂商
STMicroelectronics
Product Status
活跃
系列
L9370
类型
汽车
应用
-
L9370拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。