STMicroelectronics L9669
- 收藏
- 对比
L9669
2381-L9669
无类别的
--
大陆
立即发货

L9669 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
L9669详情
STMicroelectronics L9669重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP14,.25
Rohs Code
有
Manufacturer Part Number
L9669
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.84
Part Package Code
SOIC
HTS代码
8542.39.00.01
引脚数量
14
达到SVHC
compliant
L9669拓展信息







哦! 它是空的。