STMicroelectronics L9690-TR
- 收藏
- 对比
L9690-TR详情
STMicroelectronics L9690-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
128-TQFP Exposed Pad
供应商器件包装
128-TQFP (14x14)
Package
Tape & Reel (TR)
厂商
STMicroelectronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
系列
Automotive, AEC-Q100
包装
Reel
类型
汽车
应用
-
子类别
PMIC - Power Management ICs
产品类别
Motor / Motion / Ignition Controllers & Drivers
产品类别
Motor / Motion / Ignition Controllers & Drivers
L9690-TR拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。