STMicroelectronics LED 204-10SURD/S530-A3-L
- 收藏
- 对比
LED 204-10SURD/S530-A3-L
2381-LED 204-10SURD/S530-A3-L
无类别的
--
大陆
立即发货

LED 204-10SURD/S530-A3-L datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
LED 204-10SURD/S530-A3-L详情
STMicroelectronics LED 204-10SURD/S530-A3-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Voltage Rating Max
250VDC/250VAC
Operating Temp Range
-20C to 80C
Contact Materials
Copper Alloy
Cable Types
EU
连接器类型
M12 CIRCULAR
颜色
Black
性别
F
线规
22(AWG)
电缆长度
10(m)
连接器类型A
M12 CIRCULAR
连接器类型B
不包括
最大额定电流
4/Contact(A)
LED 204-10SURD/S530-A3-L拓展信息







哦! 它是空的。