STMicroelectronics LF47ABDT
- 收藏
- 对比
LF47ABDT
2381-LF47ABDT
无类别的
--
大陆
立即发货

LF47ABDT datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
LF47ABDT详情
STMicroelectronics LF47ABDT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TO-252, SMSIP3H,.38,90TB
Rohs Code
无
Manufacturer Part Number
LF47ABDT
Manufacturer
STMicroelectronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.92
Part Package Code
TO-252
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
3
达到SVHC
compliant
LF47ABDT拓展信息







哦! 它是空的。