STMicroelectronics LF6
- 收藏
- 对比
LF6
2381-LF6
集成电路(IC)
--
大陆
立即发货

LF6 datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
LF6详情
STMicroelectronics LF6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
LF6
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SURGE COMPONENTS INC
Risk Rank
5.75
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
接收电极
LF6拓展信息







哦! 它是空的。