STMicroelectronics LM2931TA
- 收藏
- 对比
LM2931TA
2381-LM2931TA
无类别的
--
大陆
立即发货

Integrated Circuit LM2931T/LM2931TA SGS THOMSON TO220
1最小包装量--
LM2931TA详情
STMicroelectronics LM2931TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
LM2931TA拓展信息







哦! 它是空的。