STMicroelectronics LRIS2K-SBN18/1GE
- 收藏
- 对比
LRIS2K-SBN18/1GE
2381-LRIS2K-SBN18/1GE
无类别的
--
大陆
立即发货

2048-bit ISO15693 contactless memory with 64-bit UID, AFI, DSFID, anti-collision, kill function and password protection
1最小包装量--
LRIS2K-SBN18/1GE详情
STMicroelectronics LRIS2K-SBN18/1GE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 80
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1000 - 1000
Type of electrical connection of main circuit
Frame clamp
RoHS
Compliant
LRIS2K-SBN18/1GE拓展信息







哦! 它是空的。