STMicroelectronics MDV04-600C4
- 收藏
- 对比
MDV04-600C4
2381-MDV04-600C4
无类别的
--
大陆
立即发货

MDV04-600C4 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
MDV04-600C4详情
STMicroelectronics MDV04-600C4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
引脚数
26
RoHS
Compliant
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
包装
Bulk
终端
IDT
连接器类型
Connector, IDC
性别
Male
导线/电缆种类
Flat
电缆长度
508 mm
辐射硬化
无
MDV04-600C4拓展信息







哦! 它是空的。