STMicroelectronics MP23DB02MMTR
- 收藏
- 对比
MP23DB02MMTR
2381-MP23DB02MMTR
无类别的
--
大陆
立即发货

MP23DB02MMTR datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
MP23DB02MMTR详情
STMicroelectronics MP23DB02MMTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
MSL
MSL 3 - 168 hours
Package Type
RHLGA 5LD
Moisture Sensitive
有
Unit Weight
0.000670 oz
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
Details
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
Base Product Number
MP23DB02
厂商
STMicroelectronics
Product Status
活跃
包装
MouseReel
系列
*
子类别
Microphones
产品类别
MEMS麦克风
控制界面
-
产品类别
MEMS麦克风
MP23DB02MMTR拓展信息







哦! 它是空的。