STMicroelectronics NUCLEO-F446RE STMicroelectronics Microcontroller
- 收藏
- 对比
NUCLEO-F446RE STMicroelectronics Microcontroller
2381-NUCLEO-F446RE STMicroelectronics Microcontroller
评估和演示板及套件
--
大陆
立即发货

NUCLEO-F446RE STMicroelectronics Microcontroller datasheet pdf and Evaluation and Demonstration Boards and Kits product details from STMicroelectronics stock available at utmel
1最小包装量--
NUCLEO-F446RE STMicroelectronics Microcontroller详情
STMicroelectronics NUCLEO-F446RE STMicroelectronics Microcontroller重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
3A991a.2.
HTS
8473.30.11.80
Automotive
无
PPAP
无
Supported Device
STM32F446RET6
Supported Device Technology
Microcontroller
Operating Systems
Win 7|Win 8|Win Vista|Win XP
JTAG Support
无
Audio Interfaces
无
Main Program Memory Type
Flash
Daughter Cards
有
零件状态
活跃
类型
发展委员会
内存大小
512KB
程序存储器类型
Flash
程序内存大小
512KB
USB
1
NUCLEO-F446RE STMicroelectronics Microcontroller拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。