STMicroelectronics NUCLEO-F767ZI STMicroelectronics Development Kit
- 收藏
- 对比
NUCLEO-F767ZI STMicroelectronics Development Kit
2381-NUCLEO-F767ZI STMicroelectronics Development Kit
评估和演示板及套件
--
大陆
立即发货

NUCLEO-F767ZI STMicroelectronics Development Kit datasheet pdf and Evaluation and Demonstration Boards and Kits product details from STMicroelectronics stock available at utmel
1最小包装量--
NUCLEO-F767ZI STMicroelectronics Development Kit详情
STMicroelectronics NUCLEO-F767ZI STMicroelectronics Development Kit重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Daughter Cards
有
Linux
Linux 64-bit
Main Program Memory Type
Flash
Audio Interfaces
无
JTAG Support
无
Operating Systems
Linux|Mac OS|Win 7|Win 8|Win 10|Win XP
Supported Device Technology
Microcontroller
Supported Device
STM32F767ZIT6
PPAP
无
Automotive
无
HTS
8473.30.11.80
ECCN (US)
3A991a.2.
EU RoHS
Compliant
零件状态
活跃
类型
发展委员会
程序存储器类型
Flash
程序内存大小
2MB
以太网
1
USB
1
NUCLEO-F767ZI STMicroelectronics Development Kit拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。