STMicroelectronics NUCLEO-WB05KZ
- 收藏
- 对比
NUCLEO-WB05KZ
2381-NUCLEO-WB05KZ
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

Development Boards & Kits - ARM STM32 Nucleo-64 RF development board with STM32WB05KZV6 MCU BlueNRG 192k
1最小包装量--
NUCLEO-WB05KZ详情
STMicroelectronics NUCLEO-WB05KZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Core
Arm Cortex-M0+
Tool Is For Evaluation Of
STM32WB05KZV6TR
For Use With
MB1801, MB2032
Factory Pack Quantity
1
Unit Weight
5.291094 oz
包装
Bulk
数据总线宽度
32 bit
产品
开发板
NUCLEO-WB05KZ拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。