STMicroelectronics RHFACT16245K02V
- 收藏
- 对比
RHFACT16245K02V
2381-RHFACT16245K02V
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

RHFACT16245K02V datasheet pdf and Logic - Buffers, Drivers, Receivers, Transceivers product details from STMicroelectronics stock available at utmel
1最小包装量--
RHFACT16245K02V详情
STMicroelectronics RHFACT16245K02V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
48
Usage Level
Military grade
包装
Bulk
零件状态
ACTIVE (Last Updated: 7 months ago)
ECCN 代码
EAR99
电压 - 供电
5V
逻辑功能
收发器
方向
双向
辐射硬化
有
RoHS状态
符合RoHS标准
RHFACT16245K02V拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。