STMicroelectronics SATEL-VL53L7CX
- 收藏
- 对比
SATEL-VL53L7CX
2381-SATEL-VL53L7CX
评估板 - 传感器
--
大陆
立即发货

Distance Sensor Development Tool Breakout board embedding VL53L7CX Time-of-Flight 8x8 multizone sensor 90 FoVComplete Your Design
--最小包装量--
SATEL-VL53L7CX详情
STMicroelectronics SATEL-VL53L7CX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
VL53L7CX
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.731582 oz
Package
Bulk
厂商
STMicroelectronics
Product Status
活跃
包装
Bulk
系列
-
产品
分线板
SATEL-VL53L7CX拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。