STMicroelectronics SLDC-CHARGE/F1120701VXC
- 收藏
- 对比
SLDC-CHARGE/F1120701VXC
2381-SLDC-CHARGE/F1120701VXC
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

SLDC-CHARGE/F1120701VXC
1最小包装量--
SLDC-CHARGE/F1120701VXC详情
STMicroelectronics SLDC-CHARGE/F1120701VXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
25
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
24-AJ
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
25Signal
类型
Circular
性别
RCP
接头数量
25(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
SLDC-CHARGE/F1120701VXC拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。