STMicroelectronics SPC560P50L3CEFA
- 收藏
- 对比
SPC560P50L3CEFA
2381-SPC560P50L3CEFA
嵌入式 - 微控制器
--
大陆
立即发货

MICROCONTROLLER, PQFP100, ROHS COMPLIANT, LQFP-100
1最小包装量--
SPC560P50L3CEFA详情
STMicroelectronics SPC560P50L3CEFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
引脚数
100
终端数量
100
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Part Package Code
QFP
Package Description
,
Package Body Material
PLASTIC/EPOXY
Package Shape
SQUARE
Package Style
FLATPACK
HTS代码
8542.31.00.01
端子位置
QUAD
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
S-PQFP-G100
资历状况
不合格
uPs/uCs/外围ICs类型
MICROCONTROLLER
SPC560P50L3CEFA拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。